EN
  • EN
  • DE

HMT41GR7AFR8C-H9T3

Part No HMT41GR7AFR8C-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949289-HMT41GR7AFR8C-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7AFR8C-H9T3 CAD Model

Description

The HMT41GR7AFR8C-H9T3 is a DDR3 Registered DIMM (RDIMM) module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations where reliability and error correction are critical.

Applications:

  • Servers: Employed in server systems for data processing, virtualization, and application hosting.
  • High-Performance Workstations: Used in workstations for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Implemented in data center environments for memory-intensive applications and virtualized infrastructure.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for improved bandwidth and performance compared to previous generations.
  • Registered DIMM (RDIMM): Includes a register between the DRAM modules and the system's memory controller, enhancing signal stability and allowing for higher memory capacities.
  • Capacity: Offers a capacity of 8GB, providing substantial memory for demanding workloads.
  • Error Correction Code (ECC): Features ECC functionality to detect and correct single-bit errors, ensuring data integrity and system reliability.
  • Operating Speed: Operates at a specific clock speed, such as 1600MHz, delivering high-speed data transfer rates.

Benefits:

  • Enhanced Performance: DDR3 technology provides faster data transfer rates, resulting in quicker application loading times and smoother multitasking.
  • Increased Stability: The registered design enhances signal integrity, allowing for more reliable operation, especially in high-density configurations.
  • Improved Data Integrity: ECC functionality ensures data accuracy, preventing data corruption and system crashes.
  • Higher Capacity: The 8GB capacity allows for handling memory-intensive applications and large datasets, improving overall system efficiency.

The HMT41GR7AFR8C-H9T3 module is an excellent choice for server and workstation environments requiring high-performance, reliable, and error-corrected memory. Its combination of DDR3 technology, registered design, ECC functionality, and substantial capacity makes it well-suited for demanding computing tasks.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess