EN
  • EN
  • DE

HMT351V7BFR4A-H9

Part No HMT351V7BFR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947787-HMT351V7BFR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR4A-H9 CAD Model

Description

The HMT351V7BFR4A-H9 is a 4GB DDR3 PC3-10600R ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. Designed for servers and high-performance workstations, this module utilizes error-correcting code (ECC) to ensure data integrity and system stability. It operates at 1333MHz, providing reliable performance for memory-intensive applications.

Applications

  • Servers: Provides reliable memory for server applications.
  • High-Performance Workstations: Suitable for professional workstations requiring error correction and stability.
  • Data Centers: Ideal for data centers needing robust memory solutions.
  • Cloud Computing: Supports cloud-based applications and services.
  • Virtualization: Enhances performance and reliability of virtualized environments.

Features

  • 4GB capacity: Adequate memory for many server and workstation applications.
  • DDR3 technology: Offers high bandwidth and low power consumption.
  • PC3-10600R: Operates at 1333MHz for fast data transfer.
  • ECC Registered DIMM (RDIMM): Includes error correction code and a register for improved signal integrity.
  • 240-pin: Standard connector for DDR3 memory modules.
  • 1.5V operating voltage: Energy efficient.

Benefits

  • Enhanced Data Integrity: ECC corrects memory errors, preventing system crashes and data corruption.
  • Improved System Stability: Provides reliable performance for servers and workstations.
  • Increased Uptime: Minimizes downtime due to memory-related issues.
  • Better Scalability: RDIMMs allow for higher memory capacity in server systems.
  • Reduced Data Loss: Protects against data loss due to memory errors.

Additional Details

The HMT351V7BFR4A-H9 operates at a voltage of 1.5V and is JEDEC compliant, ensuring compatibility with a wide range of server and workstation motherboards that support DDR3 ECC RDIMMs. The registered design includes a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory densities. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, enhancing the reliability of the system. For detailed specifications, including timings and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess