EN
  • EN
  • DE

HMT351S6EFR8A-PBN0

Part No HMT351S6EFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947624-HMT351S6EFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351S6EFR8A-PBN0 CAD Model

Description

The HMT351S6EFR8A-PBN0 is a DDR3 SODIMM (Small Outline Dual Inline Memory Module) from Hynix Semiconductor, designed primarily for laptops and other small form-factor devices.

Applications:

  • Laptops: Used extensively in laptops to increase memory capacity for improved performance.
  • Notebooks: Integrated into notebooks to provide sufficient RAM for multitasking and running various applications.
  • Small Form Factor PCs: Suitable for small form factor PCs where space is limited.

Features:

  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for faster data transfer rates and improved performance.
  • SODIMM Form Factor: Designed as a SODIMM, making it physically smaller than standard DIMMs for use in space-constrained devices.
  • Capacity: Typically features a capacity of 4GB, providing ample memory for most laptop applications.
  • Operating Speed: Operates at clock speeds like 1600 MHz, delivering fast data access.
  • Low Voltage: Often designed with low voltage operation (e.g., 1.35V or 1.5V) to conserve power and extend battery life in laptops.

Benefits:

  • Improved Performance: DDR3 technology offers faster data transfer rates, resulting in quicker application loading and smoother multitasking.
  • Space Saving: The SODIMM form factor allows for easy integration into laptops and other small devices without sacrificing memory capacity.
  • Increased Responsiveness: Sufficient memory capacity allows for running multiple applications simultaneously without performance degradation.
  • Extended Battery Life: Low voltage operation helps to reduce power consumption, extending battery life in laptops and mobile devices.

The HMT351S6EFR8A-PBN0 is a reliable and efficient memory solution for laptops and small form-factor devices. Its combination of DDR3 technology, SODIMM form factor, and low voltage operation makes it an ideal choice for enhancing system performance while conserving power.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess