EN
  • EN
  • DE

MT16VDDT12864AY-40BF2

Part No MT16VDDT12864AY-40BF2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR SDRAM 1GB 184UDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR SDRAM
Memory Size 1GB
Transfer Rate (Mb/s, MT/s, MHz) 400
Package / Case 184-UDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 951445-MT16VDDT12864AY-40BF2
Ultra Librarian 3D Model Ultra Librarian MT16VDDT12864AY-40BF2 CAD Model

Description

The MT16VDDT12864AY-40BF2 is a 1GB DDR SDRAM memory module designed for use in electronic devices that require high-performance memory.

  • Memory Size: 1GB
  • Transfer Rate: 400 Mb/s
  • Package/Case: 184-UDIMM
  • Manufacturer: Micron Technology Inc.
  • Status: Obsolescence

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess