EN
  • EN
  • DE

HMT351R7EFR8C-RDT8

Part No HMT351R7EFR8C-RDT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947300-HMT351R7EFR8C-RDT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR8C-RDT8 CAD Model

Description

The HMT351R7EFR8C-RDT8 is a 4GB DDR3 Registered ECC server memory module produced by Hynix Semiconductor. It is designed for servers and high-performance workstations requiring reliable and error-free memory operation.

Applications:

  • Servers
  • High-Performance Workstations
  • Data Centers

Features:

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1333MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: The registered design enhances signal integrity, making the memory module more stable, especially in high-density configurations.
  • Increased Performance: The 1333MHz clock speed allows for fast data transfer rates, improving overall system performance.
  • Reduced Downtime: By correcting memory errors, ECC memory minimizes the risk of system downtime, ensuring business continuity.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface and operates at 1.5V. It complies with JEDEC standards. The ECC functionality ensures that single-bit errors are detected and corrected, maintaining the integrity of the data stored in the memory. The registered design adds a register between the DRAM modules and the system's memory controller, buffering address and control signals and increasing the stability of the memory system, which is crucial in server environments. The module's timing parameters are optimized for server workloads, providing an ideal balance between performance and stability. It is specifically designed for systems that require high levels of reliability and data integrity, such as financial institutions, scientific research facilities, and data centers. The 4GB capacity enables handling larger datasets and running more complex applications, enhancing overall system responsiveness and productivity.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess