EN
  • EN
  • DE

HMT351R7EFR8A-H9

Part No HMT351R7EFR8A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948603-HMT351R7EFR8A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR8A-H9 CAD Model

Description

The HMT351R7EFR8A-H9 is a DDR3 registered DIMM (RDIMM) manufactured by Hynix Semiconductor. It's designed to provide high performance and stability for servers and workstations.

Applications:

  • Servers: Used as system memory in servers for data processing, hosting applications, and managing virtual machines.
  • Workstations: Integrated into high-end workstations for tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers to provide the memory infrastructure needed for various applications and services.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for improved bandwidth and performance compared to previous generations.
  • Registered DIMM (RDIMM): Includes a register between the DRAM modules and the system's memory controller, enhancing signal stability and allowing for higher memory capacities.
  • Capacity: Offers a specific capacity, often 4GB, to accommodate various workloads.
  • Error Correction Code (ECC): Incorporates ECC functionality to detect and correct single-bit errors, ensuring data integrity and system reliability.
  • Operating Speed: Operates at a defined clock speed, like 1600MHz, providing fast data transfer rates.

Benefits:

  • Improved Performance: DDR3 technology enables faster data transfer rates, enhancing application performance and reducing latency.
  • Enhanced Stability: The registered design improves signal integrity, allowing for reliable operation, even with multiple modules installed.
  • Data Integrity: ECC functionality prevents data corruption, reducing the risk of system crashes and data loss.
  • Higher Capacity: The module's capacity allows for handling memory-intensive applications and larger datasets.

The HMT351R7EFR8A-H9 is a solid choice for environments requiring high-performance, stable, and error-corrected memory. Its design and features make it suitable for demanding server and workstation applications.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess