EN
  • EN
  • DE

HMT351R7AFR8C-H9TB

Part No HMT351R7AFR8C-H9TB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948940-HMT351R7AFR8C-H9TB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7AFR8C-H9TB CAD Model

Description

The HMT351R7AFR8C-H9TB is a 4GB DDR3 registered DIMM (RDIMM) from Hynix Semiconductor, designed for use in servers and high-performance workstations. This memory module offers a balance of speed, capacity, and error correction, making it a suitable choice for demanding applications like virtualization, data analysis, and scientific computing.

Applications:

  • Servers: Optimized for use in rackmount and blade servers needing substantial memory capacity and stability.
  • Workstations: Well-suited for professional workstations engaged in video editing, 3D rendering, and CAD/CAM applications.
  • Data Centers: Suitable for deployment in data centers to support virtual machines and cloud computing environments.
  • High-Performance Computing: Applied in HPC clusters for scientific simulations and research.

Features:

  • Capacity: 4GB DDR3 RDIMM
  • Speed: Operates at a frequency of 1333MHz, offering fast data transfer rates.
  • Error Correction: Equipped with ECC (Error-Correcting Code) functionality to ensure data integrity and system stability.
  • Registered: Employs a registered design, enhancing signal integrity and enabling higher memory module capacities.
  • Voltage: Operates at a standard voltage of 1.5V, promoting energy efficiency.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Improved System Performance: The high operating frequency and capacity contribute to faster application loading times and improved system responsiveness.
  • Enhanced Data Integrity: ECC functionality protects against data corruption, reducing the risk of system errors and crashes.
  • Improved System Stability: The registered design ensures reliable operation even under heavy workloads.
  • Energy Efficiency: The low operating voltage helps to reduce power consumption and cooling costs.
  • Scalability: Allows for increased memory capacity, enabling systems to handle more demanding applications and larger datasets.

Additional Details:

The HMT351R7AFR8C-H9TB module is constructed using high-quality components and undergoes extensive testing to ensure reliability and compatibility. It adheres to JEDEC standards for DDR3 memory modules. The module is designed for easy installation and configuration within compatible systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess