EN
  • EN
  • DE

HMT351E7CFR8C-PB

Part No HMT351E7CFR8C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947860-HMT351E7CFR8C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351E7CFR8C-PB CAD Model

Description

The HMT351E7CFR8C-PB is a DDR3 SDRAM module manufactured by Hynix Semiconductor. It is designed for use in desktops, laptops, and other computing devices that require reliable and high-performance memory.

Applications:

  • Desktops: Used in desktop computers to enhance performance and multitasking capabilities.
  • Laptops: Integrated into laptops to provide sufficient memory for everyday tasks and applications.
  • Embedded Systems: Suitable for embedded systems that require low power consumption and reliable memory.
  • Industrial PCs: Employed in industrial PCs for data processing and control applications.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for improved bandwidth and performance compared to previous generations.
  • Capacity: Offers a specific capacity, typically 4GB, providing ample memory for running multiple applications simultaneously.
  • Operating Speed: Operates at a specific clock speed, such as 1333MHz, ensuring high-speed data transfer rates.
  • Unbuffered DIMM (UDIMM): Designed as an unbuffered DIMM, making it compatible with a wide range of desktop and laptop systems.
  • Low Voltage: Operates at a low voltage, typically 1.5V, reducing power consumption and heat generation.

Benefits:

  • Improved Performance: DDR3 technology provides faster data transfer rates, resulting in quicker application loading times and smoother multitasking.
  • Increased Responsiveness: Sufficient memory capacity allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Compatibility: The unbuffered design ensures compatibility with a wide range of desktop and laptop systems.
  • Reduced Power Consumption: Low voltage operation minimizes power usage, resulting in energy savings and extended battery life for laptops.

The HMT351E7CFR8C-PB module is a reliable and efficient memory solution for a variety of computing devices. Its combination of DDR3 technology, high capacity, and low voltage operation makes it an excellent choice for enhancing system performance and reducing power consumption.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess