EN
  • EN
  • DE

DSC6311CI1AA-020.0000

Part No DSC6311CI1AA-020.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 20 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343046-DSC6311CI1AA-020.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311CI1AA-020.0000 CAD Model

Description

Microchip Technology DSC6311CI1AA-020.0000 Crystal Oscillator

The DSC6311CI1AA-020.0000 is a high-quality, low-jitter crystal oscillator from Microchip Technology, designed to provide reliable and precise clock signals for a wide range of electronic applications. This MEMS (Micro-Electro-Mechanical Systems) oscillator is part of Microchip's DSC6000 family, which is known for its compact size, low power consumption, and excellent stability.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.0000 MHz, making it suitable for applications that require a standard clock frequency for processing and timing functions.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, allowing for flexibility in various power environments and compatibility with both 3.3V and 1.8V logic levels.
  • Stability: The DSC6311CI1AA-020.0000 offers excellent frequency stability, ensuring that the output remains consistent across temperature and voltage variations.
  • Package: It comes in a compact industry-standard 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Temperature Range: This oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of designs.

Applications

The DSC6311CI1AA-020.0000 is versatile and can be used in numerous applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and IoT (Internet of Things) gadgets
  • Industrial controls and automation systems
  • Telecommunication infrastructure and networking equipment
  • Portable medical devices and healthcare monitors
  • Automotive electronics and infotainment systems

With its robust performance and small footprint, the DSC6311CI1AA-020.0000 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems. Its integration of advanced MEMS technology ensures that this crystal oscillator will provide a stable and precise clock signal in a variety of challenging applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess