The Hynix HMT325V7EFR8A-PBT8 is a 2GB DDR3 ECC Unbuffered memory module (UDIMM). Designed for use in desktop computers and entry-level servers, this module provides error correction for increased data integrity.
Applications
- Desktop computers
- Entry-level servers
- Small business servers
- Workstations
Features
- 2GB capacity
- DDR3 technology
- ECC Unbuffered (UDIMM)
- PC3-1600E (1600MHz) speed
- 240-Pin DIMM
- 1.5V voltage
Benefits
- Enhanced data integrity and system stability through ECC (Error Correcting Code), which corrects single-bit memory errors.
- Improved reliability compared to non-ECC memory modules.
- Suitable for applications where data integrity is critical.
- Easy installation in compatible systems.
- Cost-effective solution for error correction.
Additional Details
The HMT325V7EFR8A-PBT8 is a 240-pin DDR3 UDIMM operating at 1.5V. This module is an excellent choice for systems that require data integrity but cannot use registered memory. ECC unbuffered memory modules are commonly used in workstations and entry-level servers. The Hynix HMT325V7EFR8A-PBT8 offers a reliable and efficient way to improve data integrity in your system.