EN
  • EN
  • DE

HMT325R7BFR8C-G7

Part No HMT325R7BFR8C-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949003-HMT325R7BFR8C-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325R7BFR8C-G7 CAD Model

Description

The HMT325R7BFR8C-G7 is a 2GB DDR3 PC3-10600 Registered ECC server memory module manufactured by Hynix Semiconductor. It's designed for servers and workstations needing reliable memory with error correction capabilities for critical operations.

Applications

  • Servers requiring ECC memory for enhanced data reliability
  • Workstations used in professional environments
  • Virtualization platforms
  • Database servers
  • Cloud computing infrastructure

Features

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-10600 (1333 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: Likely dual-ranked or quad-ranked for optimized memory access.

Benefits

  • Improved Data Integrity: ECC memory detects and corrects single-bit errors, preventing data corruption and system failures.
  • Enhanced System Stability: Registered memory reduces the electrical load on the memory bus, leading to improved system stability, especially in environments with multiple memory modules.
  • Reliable Performance: The 2GB capacity supports essential applications and tasks.
  • Optimized for Server Environments: Designed to meet the demanding requirements of server applications, ensuring compatibility and dependability.
  • Efficient Multitasking: Enables the smooth operation of multiple applications and tasks concurrently.

Additional Details

The HMT325R7BFR8C-G7 is a 240-pin DDR3 DIMM. PC3-10600 indicates a speed of 1333MHz, offering a data transfer rate of approximately 10.6 GB/s. Registered ECC memory includes a register between the DRAM modules and the memory controller, reducing stress on the memory bus and improving signal quality. Verify compatibility with the server or workstation's motherboard and processor, ensuring support for DDR3 1333MHz Registered ECC DIMMs.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess