EN
  • EN
  • DE

HMT31GR7CFR4A-PBT8

Part No HMT31GR7CFR4A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948260-HMT31GR7CFR4A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7CFR4A-PBT8 CAD Model

Description

The HMT31GR7CFR4A-PBT8 is an 8GB DDR3 PC3-10600 Registered ECC server memory module produced by Hynix Semiconductor. This memory module is designed for use in servers and workstations, providing high capacity and reliable performance for demanding applications and critical tasks.

Applications

  • Server systems requiring ECC memory for data integrity
  • Workstations used in professional environments
  • Virtualization platforms
  • Database servers
  • Cloud infrastructure deployments

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-10600 (1333 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: Likely dual or quad-ranked for improved efficiency.

Benefits

  • Enhanced Data Integrity: ECC memory corrects single-bit errors, preventing data corruption and ensuring data reliability.
  • Increased System Stability: Registered memory reduces electrical load on the memory bus, enhancing system stability, especially in systems with multiple modules.
  • Improved Performance: The high capacity allows for handling larger datasets and running more applications simultaneously.
  • Optimized for Server Environments: Designed specifically for the rigorous requirements of server environments.
  • Greater Multitasking Capabilities: Allows for smooth multitasking and efficient handling of multiple virtual machines.

Additional Details

The HMT31GR7CFR4A-PBT8 is a 240-pin DDR3 DIMM module. The PC3-10600 specification indicates a speed of 1333MHz, providing a data transfer rate of approximately 10.6 GB/s. Registered memory incorporates a register between the DRAM modules and the memory controller, reducing the load on the memory bus and improving signal integrity. Ensure compatibility with the server or workstation's motherboard and processor, verifying that they support DDR3 1333MHz Registered ECC DIMMs.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess