EN
  • EN
  • DE

HMT31GR7AMP4C-G7DB

Part No HMT31GR7AMP4C-G7DB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 4Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949789-HMT31GR7AMP4C-G7DB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7AMP4C-G7DB CAD Model

Description

The HMT31GR7AMP4C-G7DB is a 8GB DDR3 PC3-12800 Registered ECC server memory module manufactured by Hynix Semiconductor. It's designed to provide high-performance and reliable memory for servers and workstations, crucial for demanding applications and environments.

Applications

  • Server systems requiring high-capacity memory
  • High-performance computing (HPC) environments
  • Virtualization platforms
  • Data centers
  • Workstations running memory-intensive applications

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: PC3-12800 (1600 MHz)
  • Error Correction: Registered ECC (Error-Correcting Code)
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Pin Count: 240-Pin
  • Voltage: 1.5V
  • Rank: This module is likely dual-ranked or quad-ranked for improved memory access speeds.

Benefits

  • Increased System Performance: The high speed and capacity allow for faster data processing and reduced latency, leading to improved overall system performance.
  • Enhanced Data Reliability: ECC memory detects and corrects memory errors, preventing data corruption and system crashes, which is essential for critical applications.
  • Improved System Stability: Registered memory provides increased signal stability, especially in systems with a large number of memory modules.
  • Optimized for Server Environments: Designed specifically for server applications, ensuring compatibility and reliability in demanding environments.
  • Greater Multitasking Capabilities: The large memory capacity enables the system to handle multiple applications and virtual machines simultaneously without performance degradation.

Additional Details

The HMT31GR7AMP4C-G7DB is a 240-pin DDR3 DIMM. Registered ECC (Error-Correcting Code) memory is designed to detect and correct internal data corruption, providing a more stable and reliable computing environment. The PC3-12800 designation indicates that this module operates at a speed of 1600MHz, providing a bandwidth of approximately 12.8 GB/s. This module will operate with systems designed to support DDR3 1600Mhz Registered ECC DIMMs. It is important to verify compatibility with the server or workstation motherboard before installation.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess