EN
  • EN
  • DE

HMT112R7AFP8C-H9TB

Part No HMT112R7AFP8C-H9TB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 128Mx72 ECC Reg/RDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949069-HMT112R7AFP8C-H9TB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112R7AFP8C-H9TB CAD Model

Description

The HMT112R7AFP8C-H9TB is a DDR3 memory module manufactured by Hynix Semiconductor. It is a 1GB DDR3 module designed for use in computers and other electronic devices to provide temporary storage for data and instructions.

Applications

  • Desktop Computers: Provides main system memory for desktop PCs, supporting the operating system, applications, and data.
  • Laptops and Notebooks: Used in portable computers to provide RAM for running applications and managing data.
  • Workstations: Employed in professional workstations to handle memory-intensive tasks like video editing, graphic design, and scientific simulations.
  • Embedded Systems: Integrated into embedded systems requiring RAM, such as industrial control systems, network appliances, and medical devices.
  • Upgrade and Repair: Used to upgrade or repair existing memory configurations in compatible devices.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, offering faster data transfer rates and lower power consumption compared to DDR2.
  • 1GB Capacity: Provides 1GB of memory capacity.
  • Specific Speed Rating: Operates at a specific speed (e.g., 1333MHz or 1600MHz) to ensure compatibility and performance.
  • Low Voltage Operation: Designed for low voltage operation (typically 1.5V) to reduce power consumption and heat generation.
  • DIMM or SODIMM Form Factor: Depending on the specific application, it may be a DIMM (for desktops) or a SODIMM (for laptops).

Benefits

  • Improved Performance: Enhances the overall performance of the system by providing faster memory access, reducing latency, and increasing data throughput.
  • Lower Power Consumption: DDR3 technology and low voltage operation contribute to reduced power consumption, extending battery life in portable devices.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance degradation.
  • Enhanced Responsiveness: Reduces application loading times, improves system responsiveness, and provides a smoother user experience.
  • Easy Installation: DIMM and SODIMM modules are designed for easy installation, making upgrades and replacements straightforward.

Relevant Details

  • Module Type: DDR3 DIMM or SODIMM (depending on the specific application)
  • Capacity: 1GB
  • Speed: The exact speed (e.g., 1333MHz or 1600MHz) will be indicated in the full product specifications.
  • Voltage: Typically 1.5V
  • Pin Count: 240 pins for DIMM, 204 pins for SODIMM

Note: Always consult the device's manual or specifications to ensure compatibility before purchasing or installing new memory modules. Verify the supported memory type, speed, and capacity.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess