EN
  • EN
  • DE

HMP112S6NFR8C-S6

Part No HMP112S6NFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM 2Rx16 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950222-HMP112S6NFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP112S6NFR8C-S6 CAD Model

Description

The HMP112S6NFR8C-S6 is a DDR3 SODIMM memory module manufactured by Hynix Semiconductor. SODIMM (Small Outline Dual In-Line Memory Module) is a type of memory module commonly used in laptops, notebooks, and other small form-factor computers. This particular module is designed to provide 1GB of DDR3 memory at a specific speed and voltage, contributing to the overall performance and responsiveness of the host device.

Applications

  • Laptops and Notebooks: Provides primary memory for portable computers, enabling applications, operating systems, and data to be accessed quickly.
  • Small Form-Factor PCs: Used in compact desktop computers where space is limited.
  • Embedded Systems: Integrated into embedded systems requiring RAM, such as industrial control systems and network appliances.
  • All-in-One Computers: Found in all-in-one computers to support multitasking and application performance.
  • Upgrade and Repair: Used to upgrade or repair existing memory configurations in compatible devices.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) SDRAM technology, offering faster data transfer rates and lower power consumption compared to DDR2.
  • SODIMM Form Factor: Compact size makes it suitable for space-constrained applications.
  • 1GB Capacity: Provides 1GB of memory capacity for running applications and storing data.
  • Specific Speed Rating: Operates at a specific speed (e.g., 1600MHz) to ensure compatibility and performance.
  • Low Voltage Operation: Designed for low voltage operation (typically 1.5V) to reduce power consumption and heat generation.

Benefits

  • Improved Performance: Enhances the overall performance of the host device by providing faster memory access speeds and increased memory capacity.
  • Lower Power Consumption: DDR3 technology and low voltage operation contribute to reduced power consumption, extending battery life in portable devices.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdown.
  • Enhanced Responsiveness: Reduces application loading times and improves the responsiveness of the operating system.
  • Easy Installation: SODIMM modules are easy to install and replace, making upgrades and repairs straightforward.

Relevant Details

  • Module Type: DDR3 SODIMM
  • Capacity: 1GB
  • Speed: The specific speed (e.g., 1600MHz) will be indicated in the full part number or product specifications.
  • Voltage: 1.5V
  • Pin Count: Typically 204 pins for DDR3 SODIMM modules.

Note: Always consult the device's manual or specifications to ensure compatibility before purchasing or installing new memory modules. Verify the supported memory type, speed, and capacity.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess