EN
  • EN
  • DE

HMAT14JXSRB122N

Part No HMAT14JXSRB122N
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 32Gx72 ECC Reg/RDIMM 2S4Rx4 (256GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946030-HMAT14JXSRB122N
Series *
Ultra Librarian 3D Model Ultra Librarian HMAT14JXSRB122N CAD Model

Description

The HMAT14JXSRB122N is a DDR3 Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in servers and high-performance workstations that require reliable and high-capacity memory.

Applications:

  • Servers: Provides stable and high-capacity memory for server applications, virtualization, and data processing.
  • Workstations: Supports demanding applications such as CAD, video editing, and scientific simulations.
  • High-Performance Computing: Used in environments where rapid data processing and large memory capacity are essential.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology, offering high bandwidth and efficient performance.
  • Registered DIMM (RDIMM): Includes a register between the memory module and the system's memory controller, enhancing signal integrity and stability, especially at higher densities and speeds.
  • High Capacity: Offers a large memory capacity, allowing for efficient handling of large datasets and demanding applications.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity and system stability, particularly important in server environments.
  • High Speed: Operates at a high clock speed, enabling fast data transfer rates and reduced latency.

Benefits:

  • Enhanced Stability: The RDIMM design improves signal integrity and stability, especially in high-density configurations.
  • Increased Reliability: ECC functionality ensures data integrity and reduces the risk of system errors and crashes.
  • Improved Performance: High clock speeds and large capacity enhance system responsiveness and reduce loading times for applications and files.
  • Efficient Multitasking: Allows users to run multiple applications simultaneously without experiencing performance degradation.

Additional Details:

Specific details such as the exact capacity (e.g., 4GB, 8GB, 16GB), clock speed (e.g., 1333MHz, 1600MHz, 1866MHz), and voltage requirements may vary depending on the specific configuration of the HMAT14JXSRB122N module. Refer to the product datasheet or manufacturer's specifications for detailed information. The module is designed to meet industry standards for compatibility and reliability. It is suitable for use in systems that support DDR3 RDIMM memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess