EN
  • EN
  • DE

HMABAGL7C4R4N-WR

Part No HMABAGL7C4R4N-WR
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 16Gx72 LRDIMM 2S4Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946215-HMABAGL7C4R4N-WR
Series *
Ultra Librarian 3D Model Ultra Librarian HMABAGL7C4R4N-WR CAD Model

Description

The Hynix HMABAGL7C4R4N-WR is a 64GB DDR4-3200 ECC Registered DIMM (RDIMM) memory module, primarily designed for high-performance servers and workstations. This module provides a significant memory capacity, crucial for demanding applications, large datasets, and virtualized environments.

Applications

  • Servers: Ideal for deployment in servers that handle virtualization, database management, and high-traffic web applications.
  • High-Performance Workstations: Suited for workstations utilized for video editing, 3D rendering, scientific simulations, and extensive data analysis.
  • Cloud Computing: Supports cloud computing infrastructures, enhancing the performance and scalability of virtual machines and cloud services.
  • Data Centers: Improves the performance of data center applications, boosting efficiency and the ability to manage large-scale data processing.

Features

  • Capacity: 64GB DDR4 memory module.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-3200 (3200MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Capacity: Offers substantial memory capacity for running multiple applications and managing large datasets simultaneously, improving overall system efficiency.
  • ECC Error Correction: Guarantees data integrity and system stability by detecting and correcting single-bit errors, reducing the risk of data corruption and system crashes.
  • Improved Performance: Optimizes the performance of servers and workstations, diminishing latency and enhancing responsiveness.
  • Reliability: Manufactured by Hynix Semiconductor, a trusted brand known for producing high-quality and reliable memory products.
  • Energy Efficiency: Operates at a low voltage of 1.2V, lessening power consumption and heat generation, which contributes to energy savings and improved system cooling.

Additional Details

The HMABAGL7C4R4N-WR module complies with JEDEC standards, ensuring compatibility with a wide array of server and workstation platforms. The Registered DIMM (RDIMM) design integrates a register that buffers address, command, and control signals, decreasing the electrical load on the memory controller and enhancing system stability. The ECC functionality automatically identifies and corrects single-bit errors, improving data integrity and preventing data corruption. This memory module is an excellent choice for upgrading memory in servers and high-performance workstations, delivering a significant performance boost and enhanced stability for demanding applications and workloads. The higher speed of 3200MHz, compared to lower frequency modules, provides even greater performance improvements in compatible systems, making it ideal for memory-intensive applications. This results in faster processing times and improved overall system efficiency.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess