EN
  • EN
  • DE

HMAA8GR7A2R4N-XN

Part No HMAA8GR7A2R4N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 8Gx72 ECC Reg/RDIMM 2S2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946036-HMAA8GR7A2R4N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GR7A2R4N-XN CAD Model

Description

The Hynix HMAA8GR7A2R4N-XN is a 64GB (8x8GB) DDR4-2133 ECC Registered DIMM (RDIMM) memory module kit, specifically designed for use in servers and high-performance workstations. This memory module kit provides a significant increase in memory capacity, enabling systems to handle demanding workloads and applications more efficiently.

Applications

  • Servers: Optimized for server environments to support virtualization, database management, and high-traffic web applications.
  • High-Performance Workstations: Suitable for professional workstations used for video editing, 3D rendering, scientific simulations, and other resource-intensive tasks.
  • Cloud Computing: Supports cloud infrastructure by providing high memory capacity for virtual machines and cloud services.
  • Data Centers: Enhances the performance of data center applications, improving overall efficiency and scalability.

Features

  • Capacity: 64GB (8 x 8GB) DDR4 memory module kit.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-2133 (2133MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Memory Capacity: Provides ample memory for running multiple applications and handling large datasets simultaneously.
  • ECC Error Correction: Detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Improved System Performance: Boosts the performance of servers and workstations, reducing latency and improving overall responsiveness.
  • Reliability: Manufactured by Hynix Semiconductor, a reputable brand known for producing high-quality and reliable memory products.
  • Energy Efficiency: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.

Additional Details

The HMAA8GR7A2R4N-XN module complies with JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. The Registered DIMM (RDIMM) design incorporates a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and improving system stability. The ECC functionality automatically detects and corrects single-bit errors, enhancing data integrity and preventing data corruption. This memory module kit is an excellent solution for upgrading server and workstation memory, providing a significant performance boost and improved reliability for demanding applications and workloads. The 8x8GB configuration may be advantageous for certain server architectures that benefit from multiple smaller memory modules.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess