EN
  • EN
  • DE

HMAA4GR7AJR8N-XN

Part No HMAA4GR7AJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946056-HMAA4GR7AJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR7AJR8N-XN CAD Model

Description

The Hynix HMAA4GR7AJR8N-XN is an 4GB DDR4 SDRAM Unbuffered DIMM (UDIMM) intended for use in desktop computers. This memory module enhances system responsiveness and multitasking capabilities.

Applications:

  • Desktop PCs
  • Entry-level Workstations
  • General Computing
  • Office Applications

Features:

  • 4GB DDR4 Memory
  • PC4-3200V (3200MHz) Speed
  • Unbuffered DIMM (UDIMM)
  • 288-Pin
  • CL22 CAS Latency
  • 1.2V Operating Voltage
  • Non-ECC

Benefits:

  • Improved system performance and faster application loading times.
  • Enhanced multitasking capabilities for running multiple applications.
  • Increased bandwidth for data-intensive operations.
  • Energy-efficient operation at 1.2V.

Additional Details:

The HMAA4GR7AJR8N-XN module is designed to meet the basic requirements of modern computing. DDR4 technology provides faster speeds, higher bandwidth, and reduced power consumption. With a clock speed of 3200MHz, this module enables rapid data transfer between the memory and the processor, resulting in faster overall system performance. This is a non-ECC memory module and is suitable for consumer and general computing applications.

The 288-pin design ensures compatibility with DDR4-compatible motherboards. The unbuffered design simplifies the memory architecture. The CL22 CAS latency indicates the delay between the memory controller's request to access a specific memory column and the data's availability. The 1.2V operating voltage helps to reduce power consumption and heat.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess