EN
  • EN
  • DE

HMA84GR7MFR4N-UH

Part No HMA84GR7MFR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946856-HMA84GR7MFR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7MFR4N-UH CAD Model

Description

The Hynix HMA84GR7MFR4N-UH is a 32GB DDR4 SDRAM Registered DIMM (RDIMM), engineered for use in servers and high-performance workstations. This module provides substantial memory capacity and improved speed, which enhances overall system performance and stability, especially under heavy workloads.

Applications:

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Virtualization Environments

Features:

  • 32GB DDR4 Memory
  • PC4-2400T (2400MHz) Speed
  • Registered DIMM (RDIMM)
  • 288-Pin
  • CL17 CAS Latency
  • 1.2V Operating Voltage
  • ECC (Error-Correcting Code)

Benefits:

  • Increased system reliability due to ECC, which detects and corrects memory errors, minimizing data corruption.
  • Improved performance in memory-intensive applications and virtualized environments.
  • Higher bandwidth for faster data transfer rates.
  • Enhanced stability for critical server applications.
  • Energy-efficient operation at 1.2V, reducing overall power consumption and heat.

Additional Details:

The HMA84GR7MFR4N-UH is designed to meet the demands of modern server environments. DDR4 technology offers significant improvements over previous generations of memory, including higher speeds, greater bandwidth, and lower power consumption. With a clock speed of 2400MHz, this module facilitates rapid data transfer between the memory and the processor, leading to faster system responsiveness and efficient processing. The RDIMM design incorporates a register that buffers commands, addresses, and control signals, decreasing the load on the memory controller and improving system stability and reliability.

The 288-pin design ensures compatibility with a broad range of DDR4-compatible server motherboards. The ECC functionality automatically detects and corrects single-bit errors, preventing data corruption and ensuring data integrity, which is crucial for server applications where reliability is paramount. The CL17 CAS latency represents the delay between the memory controller's request to access a specific memory column and the availability of data at the module's output pins. The 1.2V voltage helps to reduce power consumption and thermal output.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess