EN
  • EN
  • DE

HMA84GR7DJR4N-VK

Part No HMA84GR7DJR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946554-HMA84GR7DJR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7DJR4N-VK CAD Model

Description

The Hynix HMA84GR7DJR4N-VK is a 32GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module. This high-capacity memory module is designed for use in servers and high-performance workstations where data integrity and system stability are paramount. The integrated ECC (Error-Correcting Code) technology automatically detects and corrects single-bit memory errors, ensuring reliable operation. The RDIMM design enhances signal integrity, allowing for higher memory capacities and improved system performance.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Virtualization Environments
  • Cloud Computing

Features

  • 32GB Capacity: Provides ample memory for demanding server applications and large datasets.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • 2400MHz Speed: Delivers high-speed performance for quick data access and processing.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, ensuring data integrity.
  • RDIMM (Registered DIMM): Enhances signal stability and allows for higher memory capacities.

Benefits

  • Improved Server Performance: Enhances server responsiveness and multitasking capabilities.
  • Data Integrity: ECC feature prevents data corruption, ensuring reliable server operation.
  • Increased System Stability: Reduces the risk of system crashes and data loss in critical applications.
  • Enhanced Virtualization Performance: Supports efficient operation of virtual machines.
  • Long-Term Reliability: Designed and built with high-quality components for extended lifespan.

Additional Details

The HMA84GR7DJR4N-VK operates at a voltage of 1.2V, contributing to lower power consumption and reduced heat generation. It complies with industry-standard JEDEC specifications for DDR4 RDIMM memory. This module is designed for easy installation and compatibility with servers and workstations that support DDR4 ECC RDIMM memory. The registered design includes a register between the memory controller and the DRAM chips, which buffers commands and addresses, improving signal integrity. Detailed specifications, including timings, power consumption, and thermal characteristics, can be found in the Hynix datasheet. This memory module is an excellent choice for upgrading server memory and improving overall system stability and performance.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess