EN
  • EN
  • DE

HMA82GR7MFR4N-UHT2

Part No HMA82GR7MFR4N-UHT2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946893-HMA82GR7MFR4N-UHT2
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7MFR4N-UHT2 CAD Model

Description

The HMA82GR7MFR4N-UHT2 is a 16GB DDR4-2400MHz ECC Registered CL17 288-Pin DIMM memory module from Hynix Semiconductor. Designed for high-performance servers and workstations, this module provides enhanced reliability and speed. It's specifically engineered to maintain data integrity and system stability in demanding enterprise applications.

Applications:

  • Servers: Commonly used in web servers, database servers, and application servers.
  • Workstations: Perfect for high-end workstations used in video editing, CAD, and scientific computing.
  • Data Centers: Integrated into data center environments to support intensive workloads and guarantee data integrity.
  • Cloud Computing: Employed in cloud infrastructure to deliver robust and scalable memory solutions.
  • Virtualization: Ideal for virtualized server environments, boosting overall system performance.

Features:

  • 16GB Capacity: Provides ample memory capacity for resource-intensive applications and extensive multitasking.
  • DDR4 Technology: Leverages DDR4 technology for rapid data transfer rates and better power efficiency.
  • 2400MHz Clock Speed: Operates at a clock speed of 2400MHz, enabling fast data processing.
  • ECC Registered: Includes error-correcting code (ECC) and a register, which identify and correct memory errors, enhancing data integrity and system stability.
  • CL17 Latency: Has a CAS latency of 17, optimizing memory performance.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor ensures broad compatibility with server and workstation motherboards.

Benefits:

  • Enhanced Performance: The integration of DDR4 technology and a high clock speed significantly boosts system performance and responsiveness.
  • Data Integrity: The ECC Registered feature guarantees data accuracy, which reduces the likelihood of system crashes from memory errors.
  • System Stability: ECC Registered memory enhances overall system stability, especially in mission-critical environments.
  • Energy Efficiency: DDR4 technology offers lower power consumption compared to DDR3, reducing both operational costs and environmental impact.
  • Reliability: Specifically designed for use in demanding applications, providing consistent and reliable performance over time.

Additional Details:

The Hynix HMA82GR7MFR4N-UHT2 is built to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.2V, contributing to its energy efficiency. The module is engineered to perform reliably across a wide range of operating temperatures, making it suitable for varied environments. The ECC Registered feature is especially beneficial in applications where data integrity is paramount. This memory module presents an effective solution for improving the performance and reliability of servers and high-performance workstations.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess