EN
  • EN
  • DE

HMA81GU6CJR8N-VK

Part No HMA81GU6CJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946436-HMA81GU6CJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6CJR8N-VK CAD Model

Description

The HMA81GU6CJR8N-VK is a DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in desktop computers, workstations, and servers that require high-performance and reliable memory.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs

Features

  • 8GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • UDIMM (Unbuffered DIMM) form factor
  • 2133 MHz clock speed
  • CL15 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased system performance due to faster data transfer rates
  • Enhanced data reliability and stability with ECC functionality, reducing the risk of data corruption
  • Improved system responsiveness for demanding applications
  • Higher memory capacity allows for running more applications simultaneously
  • Lower power consumption compared to older DDR generations, improving energy efficiency
  • Easy to install in compatible motherboards

Additional Details

This memory module is compliant with JEDEC standards, ensuring compatibility with a wide range of systems. The ECC functionality provides crucial error detection and correction capabilities, especially important in applications where data integrity is paramount. The module operates at a standard 1.2V, which contributes to lower power consumption and reduced heat generation. The HMA81GU6CJR8N-VK is built with high-quality components and undergoes rigorous testing to ensure reliability and long-term performance. The 2133MHz clock speed and CL15 latency provide a balance of speed and responsiveness for various computing tasks. It offers a reliable and cost-effective solution for upgrading or expanding the memory capacity of compatible systems.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess