EN
  • EN
  • DE

HMA42GR7AFR4N-UHTD

Part No HMA42GR7AFR4N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946880-HMA42GR7AFR4N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7AFR4N-UHTD CAD Model

Description

The HMA42GR7AFR4N-UHTD is a 16GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in servers and high-performance workstations where data integrity and reliability are critical. The ECC (Error-Correcting Code) feature helps prevent data corruption by detecting and correcting single-bit errors. The "UHTD" likely indicates a specific temperature rating or manufacturing batch.

Applications

  • Servers: Used in enterprise servers to provide stable and reliable memory for applications like databases, web hosting, and virtualization.
  • Workstations: Suitable for professional workstations used in video editing, 3D rendering, and other memory-intensive tasks.
  • Cloud Computing: Integrated into cloud infrastructure to support virtual machines and other cloud services requiring high uptime.
  • Data Centers: Deployed in data centers for reliable data storage and processing.
  • Financial Institutions: Used in banking and finance applications where data accuracy is paramount.

Features

  • 16GB Capacity: Provides a large amount of memory for running multiple applications and handling large datasets simultaneously.
  • DDR4 Technology: Offers faster data transfer rates and improved energy efficiency compared to older DDR3 technology.
  • 2400MHz Speed: Operates at a clock speed of 2400MHz, providing fast data access.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors in memory, preventing data corruption and system crashes.
  • Registered DIMM (RDIMM): Includes a register that buffers commands and addresses, reducing the load on the memory controller and improving stability.

Benefits

  • Enhanced Data Integrity: ECC ensures data accuracy, reducing the risk of data loss and system errors.
  • Improved System Stability: The registered design enhances stability, particularly in systems with multiple memory modules.
  • Increased Performance: Higher capacity and faster speed improve application performance and overall system responsiveness.
  • Reduced Downtime: ECC and RDIMM features contribute to reduced downtime and increased system uptime.
  • Energy Efficiency: DDR4 technology provides improved energy efficiency, reducing power consumption and heat generation.

Technical Specifications

The HMA42GR7AFR4N-UHTD operates at a voltage of 1.2V. It conforms to JEDEC standards for DDR4 RDIMM modules. The module features a 288-pin DIMM interface and has timings of CL17 (CAS Latency). The specific operating temperature range may be determined by the "UHTD" designation. It is RoHS compliant, meaning it is free of hazardous substances.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess