EN
  • EN
  • DE

HMA41GR7BJR8N-VKTF

Part No HMA41GR7BJR8N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946653-HMA41GR7BJR8N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BJR8N-VKTF CAD Model

Description

The HMA41GR7BJR8N-VKTF is a 8GB DDR4 2666MHz ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in desktop computers, workstations, and servers that require high-performance and reliable memory. The ECC (Error-Correcting Code) feature enhances data integrity by detecting and correcting single-bit errors, making it suitable for mission-critical applications.

Applications

  • Workstations
  • Servers
  • High-performance desktop computers
  • Data centers
  • Scientific computing
  • Financial modeling

Features

  • 8GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage

Benefits

  • High Performance: Provides fast and efficient data access for demanding applications.
  • Data Integrity: ECC feature prevents data corruption and ensures reliable operation.
  • Increased System Stability: Reduces the risk of crashes and errors due to memory issues.
  • Energy Efficiency: Low operating voltage reduces power consumption and heat generation.
  • Easy Installation: Standard DIMM form factor allows for easy installation in compatible systems.

Additional Details

The HMA41GR7BJR8N-VKTF memory module is designed to meet the JEDEC standards for DDR4 memory. It operates at a voltage of 1.2V, which helps to reduce power consumption and heat generation. The ECC feature adds an extra layer of protection against data errors, making it ideal for applications where data integrity is critical. The 2666MHz clock speed ensures fast data transfer rates, improving overall system performance.

This module is a reliable and cost-effective solution for upgrading the memory capacity of compatible systems. It is particularly well-suited for workstations and servers that require ECC memory for data integrity and system stability.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess