EN
  • EN
  • DE

HMA41GR7BJR4N-VKTF

Part No HMA41GR7BJR4N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946650-HMA41GR7BJR4N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BJR4N-VKTF CAD Model

Description

The HMA41GR7BJR4N-VKTF is an 8GB DDR4 ECC Registered DIMM (RDIMM) module manufactured by Hynix Semiconductor. It is designed for servers and workstations where data integrity and system stability are paramount. The ECC (Error-Correcting Code) feature detects and corrects single-bit memory errors, preventing data corruption and system crashes. This RDIMM module offers improved performance and reliability compared to unbuffered DIMMs, making it ideal for demanding applications.

Applications:

  • Server Systems
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Platforms
  • Virtualization Environments

Features:

  • 8GB Capacity: Provides sufficient memory capacity for running resource-intensive applications.
  • DDR4 Technology: Offers enhanced speed, bandwidth, and energy efficiency compared to DDR3.
  • ECC Registered DIMM (RDIMM): Ensures data integrity by detecting and correcting single-bit errors.
  • 2666MHz Clock Speed: Delivers fast data transfer rates for quick memory access.
  • 288-Pin DIMM: Standard form factor for DDR4 memory modules in server and workstation systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system instability.
  • Improved System Reliability: Registered design enhances signal integrity, allowing for stable operation at higher speeds.
  • Increased Performance: DDR4 technology provides faster data transfer rates, boosting overall system performance.
  • Reduced Power Consumption: DDR4 operates at a lower voltage compared to DDR3, reducing power consumption and heat generation.
  • Long-Term Reliability: Hynix Semiconductor is a well-known manufacturer of high-quality memory modules.

Additional Details:

The HMA41GR7BJR4N-VKTF operates at a voltage of 1.2V and adheres to JEDEC standards. The registered design incorporates a register between the DRAM and the system's memory controller, which helps to improve signal quality and stability, especially in systems with multiple memory modules. Consult the Hynix Semiconductor datasheet for detailed specifications, including timing parameters and thermal characteristics. This memory module is specifically designed for use in systems that support DDR4 ECC Registered DIMMs and require high levels of data integrity and reliability.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess