EN
  • EN
  • DE

HMA41GR7BFR4N-VK

Part No HMA41GR7BFR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946647-HMA41GR7BFR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BFR4N-VK CAD Model

Description

The HMA41GR7BFR4N-VK is a 8GB DDR4-2133 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in desktop computers, workstations, and servers that require high-performance and reliable memory. ECC (Error-Correcting Code) memory provides enhanced data integrity by detecting and correcting single-bit errors.

Applications

  • Desktop Computers: Used in high-performance desktop computers for gaming, content creation, and other demanding tasks.
  • Workstations: Employed in professional workstations for CAD, video editing, and scientific computing.
  • Servers: Installed in entry-level servers and network appliances requiring ECC memory.
  • Industrial PCs: Used in industrial PCs for reliable operation in harsh environments.
  • Embedded Systems: Integrated into embedded systems requiring high memory capacity and data integrity.

Features

  • 8GB Capacity: Provides 8GB of memory capacity.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for high-speed data transfer.
  • 2133MHz Clock Speed: Operates at a clock speed of 2133MHz.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors.
  • Unbuffered DIMM (UDIMM): Designed for use in systems that support unbuffered memory.
  • 288-Pin Connector: Features a 288-pin connector for DDR4 memory slots.

Benefits

  • Improved Performance: High-speed DDR4 memory enhances system performance.
  • Data Integrity: ECC memory ensures data integrity and reduces the risk of data corruption.
  • Increased Reliability: ECC and high-quality components contribute to system reliability.
  • Compatibility: Designed to be compatible with systems that support DDR4 ECC UDIMM memory.
  • Easy Installation: Simple installation into standard DDR4 memory slots.

Additional Details

The HMA41GR7BFR4N-VK is designed to operate at a voltage of 1.2V. The module complies with JEDEC standards for DDR4 memory. Hynix datasheets provide detailed information on the timing parameters, power consumption, and thermal characteristics of the memory module. It is crucial to check the motherboard or system documentation to ensure compatibility with DDR4 ECC UDIMM memory before installation. Using ECC memory is critical in environments where data corruption can have serious consequences, like financial transactions or scientific research. The 'VK' suffix may indicate specific manufacturing or testing parameters relevant to the end user or system integrator.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess