EN
  • EN
  • DE

HMA41GR7AFR4N-UHTD

Part No HMA41GR7AFR4N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946951-HMA41GR7AFR4N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7AFR4N-UHTD CAD Model

Description

The HMA41GR7AFR4N-UHTD is a 8GB DDR4 ECC Registered DIMM (RDIMM) module manufactured by Hynix Semiconductor. It's designed for servers and workstations requiring high reliability and data integrity. ECC (Error-Correcting Code) memory detects and corrects single-bit errors, preventing data corruption and system crashes.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • High-Performance Computing (HPC)
  • Enterprise Networking

Features:

  • 8GB Capacity: Provides ample memory for demanding applications.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • ECC Registered DIMM: Detects and corrects single-bit errors for enhanced data integrity.
  • 2133MHz Clock Speed: Provides high-speed memory access.
  • 288-Pin DIMM: Standard form factor for server and workstation motherboards.

Benefits:

  • Improved System Stability: ECC functionality prevents data corruption and system crashes.
  • Increased Performance: DDR4 technology delivers faster data transfer rates.
  • Reduced Power Consumption: DDR4 technology operates at lower voltages, reducing power consumption and heat generation.
  • Enhanced Reliability: Hynix Semiconductor is a reputable manufacturer known for producing high-quality memory modules.
  • Long-Term Operation: Designed for continuous operation in demanding server environments.

Additional Details:

The HMA41GR7AFR4N-UHTD is a 288-pin DDR4 RDIMM. Key specifications include a clock speed of 2133MHz, a voltage of 1.2V, and ECC error correction. Consult the Hynix Semiconductor datasheet for detailed electrical characteristics, timing parameters, and thermal specifications. This module is designed for servers and workstations that support DDR4 ECC Registered DIMMs.

You May Also Be Interested in

Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess