EN
  • EN
  • DE

H9TU32A4GDACLR-KGM

Part No H9TU32A4GDACLR-KGM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 4G eMMC 4G DDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956573-H9TU32A4GDACLR-KGM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TU32A4GDACLR-KGM CAD Model

Description

The Hynix H9TU32A4GDACLR-KGM is a high-performance mobile LPDDR3 SDRAM (Low Power Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. It's designed for use in mobile devices requiring high bandwidth and low power consumption, such as smartphones, tablets, and other portable electronics.

Applications

  • Smartphones: Used as the primary memory for applications, operating system, and multimedia processing.
  • Tablets: Provides the necessary memory for running applications and handling data storage.
  • Mobile Computing Devices: Integrated into various portable devices requiring efficient memory solutions.
  • Embedded Systems: Suitable for embedded applications where low power and high performance are critical.

Features

  • LPDDR3 SDRAM: Compliant with the LPDDR3 standard, offering high data transfer rates and low power consumption.
  • High Bandwidth: Supports high-speed data access for demanding applications.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • Compact Package: Designed for space-constrained mobile applications.
  • Multi-Channel Architecture: Enhances memory performance through parallel data access.

Benefits

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Extended Battery Life: Low power consumption contributes to longer battery life for mobile devices.
  • Enhanced User Experience: Supports seamless multimedia playback, faster web browsing, and improved gaming performance.
  • Reliable Operation: Designed and manufactured to meet stringent quality and reliability standards.
  • Optimized for Mobile Devices: Specifically tailored for the requirements of mobile computing environments.

Additional Details

The H9TU32A4GDACLR-KGM typically operates at low voltages (e.g., 1.2V or 1.8V) to minimize power consumption. It features advanced power-saving modes, such as deep power-down and partial array self-refresh, to further reduce energy usage. The specific data transfer rates and memory capacities vary based on the exact configuration of the chip. It uses a ball grid array (BGA) package for efficient board mounting and signal integrity.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess