EN
  • EN
  • DE

H9TQ27ABJTMCUR-KUM

Part No H9TQ27ABJTMCUR-KUM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 32GB eMMC5.1 + 16Gb LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956858-H9TQ27ABJTMCUR-KUM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ27ABJTMCUR-KUM CAD Model

Description

The Hynix H9TQ27ABJTMCUR-KUM is an eMMC (embedded MultiMediaCard) memory solution developed by Hynix Semiconductor. It is a type of flash memory commonly employed in mobile devices and various embedded systems. An eMMC integrates flash memory and a flash memory controller into a single, compact package. This design simplifies integration and management of storage within a device.

Applications

  • Smartphones
  • Tablets
  • E-readers
  • GPS navigation devices
  • Embedded computing systems

Features

  • Integrated flash memory and controller
  • High-speed data transfer rates conforming to eMMC standards
  • Uses NAND flash technology for non-volatile data storage
  • Error correction code (ECC) to ensure data integrity
  • Employs wear-leveling algorithms to prolong the flash memory lifespan

Benefits

  • Streamlined system design and integration
  • Quicker boot times and faster application loading
  • Dependable data storage due to ECC implementation
  • Increased lifespan through wear-leveling techniques
  • Small form factor suitable for compact devices

Additional Details

The eMMC standard defines the interface and functionality of the memory device. The H9TQ27ABJTMCUR-KUM typically includes features such as boot mode, sleep mode, and secure data erase capabilities. Key specifications, including capacity, operating voltage, and temperature tolerance, can be found in the Hynix datasheet for this specific part. The integrated controller manages flash operations like reading, writing, and erasing, as well as error correction and wear leveling. It uses a parallel interface with the host system to enable data transfer.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8789 $65.6367
7+ $17.9521 $125.6647
10+ $17.3910 $173.9100
14+ $16.8300 $235.6200
18+ $16.2690 $292.8420
24+ $14.5860 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess