EN
  • EN
  • DE

H9TQ17AAETACUR-KUM

Part No H9TQ17AAETACUR-KUM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 16GB eMMC5.1 + 12Gb LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956827-H9TQ17AAETACUR-KUM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ17AAETACUR-KUM CAD Model

Description

The H9TQ17AAETACUR-KUM is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. This component is designed to provide high-speed data transfer and efficient power consumption, making it suitable for a wide range of applications requiring robust memory performance.

Applications

  • High-end smartphones and tablets
  • High-performance laptops and ultrabooks
  • Embedded systems
  • Networking devices (routers, switches, etc.)
  • Automotive applications (infotainment systems, ADAS)

Features

  • High-speed data transfer rates
  • Low-voltage operation for power efficiency
  • Compact form factor
  • Advanced error correction capabilities
  • High memory bandwidth

Benefits

  • Improved system performance and responsiveness
  • Extended battery life in portable devices
  • Enhanced data integrity and reliability
  • Increased memory capacity for demanding applications
  • Faster application loading and execution

Additional Details

Detailed technical specifications, such as the exact capacity, speed grade, and timings, are typically proprietary and accessible through Hynix Semiconductor datasheets. DDR memory components generally adhere to JEDEC standards. The H9TQ17AAETACUR-KUM likely utilizes advanced packaging techniques to enhance signal integrity and thermal performance. It is designed to operate reliably under a variety of environmental conditions. The design would incorporate power-saving modes and refresh mechanisms to optimize energy consumption. The component would likely be compliant with environmental standards, such as RoHS, and be manufactured using lead-free materials.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3691 $85.1073
5+ $23.2767 $116.3835
8+ $22.5502 $180.4016
11+ $21.8226 $240.0486
14+ $21.0949 $295.3286
19+ $18.9131 $359.3489
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess