EN
  • EN
  • DE

H9TKNNN8JDBPLR-NGH

Part No H9TKNNN8JDBPLR-NGH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR2-1066 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943278-H9TKNNN8JDBPLR-NGH
Series *
Ultra Librarian 3D Model Ultra Librarian H9TKNNN8JDBPLR-NGH CAD Model

Description

The H9TKNNN8JDBPLR-NGH is a high-performance mobile LPDDR4 SDRAM (Low Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed for a range of mobile devices and embedded systems requiring efficient memory solutions.

Applications:

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Embedded Systems
  • Automotive Applications

Features:

  • LPDDR4 Technology: Employs the LPDDR4 standard, offering a balance of high bandwidth and low power consumption.
  • High Data Transfer Rates: Provides fast data access for demanding applications.
  • Low Voltage Operation: Minimizes power consumption, extending battery life in portable devices.
  • Compact Package: Suitable for space-constrained designs.
  • Multi-Channel Architecture: Enhances memory performance through parallel data access.

Benefits:

  • Improved Performance: Enables faster application loading, smoother multitasking, and enhanced overall system performance.
  • Extended Battery Life: Reduces power consumption, leading to longer operating times for mobile devices.
  • Enhanced User Experience: Supports smooth playback of multimedia content and responsive gaming experiences.
  • Reliable Operation: Provides stable and reliable memory performance in demanding environments.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.

Additional Details:

Detailed technical specifications such as memory density, clock speed, and operating temperature range can be found in the official Hynix Semiconductor datasheet for the H9TKNNN8JDBPLR-NGH. The module is designed to meet the specific power and performance requirements of modern mobile and embedded devices. It is also compliant with relevant industry standards for memory interfaces and protocols.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess