EN
  • EN
  • DE

H9HCNNNCPUMLXR-NEE

Part No H9HCNNNCPUMLXR-NEE
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4-4266 (32Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942630-H9HCNNNCPUMLXR-NEE
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNCPUMLXR-NEE CAD Model

Description

The H9HCNNNCPUMLXR-NEE is a DDR (Double Data Rate) memory component produced by Hynix Semiconductor. This component is designed for applications needing high-speed memory access and efficient power utilization. It aims to provide a balance between performance, power efficiency, and reliability.

Applications

  • Mobile computing devices (smartphones, tablets)
  • Embedded systems with high memory demands
  • Laptops and notebooks
  • Networking devices
  • Automotive applications

Features

  • High-speed data transfer rates
  • Low voltage operation
  • High bandwidth
  • Compact design
  • Advanced error correction

Benefits

  • Enhanced system performance and responsiveness
  • Extended battery life in mobile devices
  • Improved data integrity and system stability
  • Smaller footprint for space-constrained applications
  • Faster application loading and execution

Additional Details

Specific technical details such as capacity, speed grade, and timings are not publicly accessible without manufacturer documentation. However, DDR memory generally adheres to JEDEC standards. The H9HCNNNCPUMLXR-NEE likely uses advanced packaging techniques for improved signal integrity and thermal management. These memory components are designed to withstand rigorous operating conditions and ensure data integrity. Its design would likely incorporate lead-free materials to comply with environmental regulations. The component likely incorporates advanced refresh algorithms to minimize power consumption and maximize performance.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4500 $91.4500
2+ $88.5000 $177.0000
3+ $85.5500 $256.6500
4+ $76.7000 $306.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess