EN
  • EN
  • DE

H8BCS0RJ0MCP-46E

Part No H8BCS0RJ0MCP-46E
Manufacturer Hynix Semiconductor
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956778-H8BCS0RJ0MCP-46E
Series *
Ultra Librarian 3D Model Ultra Librarian H8BCS0RJ0MCP-46E CAD Model

Description

The H8BCS0RJ0MCP-46E is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Hynix Semiconductor. It is designed for use in a variety of applications requiring fast and reliable memory access.

Applications:

  • Mobile Devices: Smartphones, tablets, and other portable devices.
  • Networking Equipment: Routers, switches, and other network infrastructure.
  • Consumer Electronics: Digital cameras, gaming consoles, and set-top boxes.
  • Automotive Systems: Infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial Applications: Embedded systems and industrial computers.

Features:

  • High Bandwidth: Provides fast data transfer rates.
  • Low Power Consumption: Optimized for energy efficiency in portable devices.
  • High Density: Offers large memory capacity in a compact package.
  • Reliable Performance: Ensures data integrity and system stability.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and signal integrity.

Benefits:

  • Improved System Performance: Enables faster application loading and smoother multitasking.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Increased Memory Capacity: Allows for larger datasets and more complex applications.
  • Enhanced Data Integrity: Provides reliable data storage and retrieval.
  • Reduced System Size: Enables smaller and more compact device designs.

Additional Details:

Specific details about the H8BCS0RJ0MCP-46E, such as its exact capacity, data rate, and operating voltage, would be found in the Hynix datasheet for this particular part number. Please refer to the manufacturer's documentation for comprehensive technical specifications.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess