The Hynix H5TQ4G83EFR-TEI is a high-performance Double Data Rate 3 (DDR3) SDRAM component designed for demanding applications requiring high memory bandwidth and low latency. It is commonly used in a variety of devices, from desktop computers to advanced embedded systems.
Applications:
- Desktop PCs
- Laptop PCs
- Servers
- Workstations
- Embedded Systems
- Networking Equipment
- Graphics Cards
Features:
- DDR3 Technology: Offers increased bandwidth and reduced power consumption compared to DDR2.
- 4Gb Density: Provides a large memory capacity for handling demanding applications.
- Operating Frequency: Supports speeds up to 1866 MHz (PC3-14900), enabling fast data transfer rates.
- Low Voltage Operation: Operates at 1.5V, reducing power consumption and heat generation.
- 8-bit Prefetch: Enhances data access efficiency and improves overall system performance.
- On-Die Termination (ODT): Improves signal integrity and reduces signal reflections.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Enhanced System Performance: Facilitates faster data transfer, resulting in quicker application loading and improved system responsiveness.
- Reduced Power Consumption: Lower voltage operation contributes to energy savings and extends battery life in portable devices.
- Improved Stability: On-Die Termination (ODT) ensures reliable operation, even at high speeds.
- Increased Multitasking Capabilities: Allows for smoother handling of multiple applications and resource-intensive tasks.
- Long-Term Reliability: Designed for stable and consistent performance over an extended operational lifespan.
Technical Specifications:
The H5TQ4G83EFR-TEI is a 4Gb DDR3 SDRAM with an organization of 512M x 8. It supports data transfer rates up to 1866MHz, conforming to the PC3-14900 standard. Operating at 1.5V, the module integrates On-Die Termination (ODT) for enhanced signal quality. This memory component provides a balance of high performance, power efficiency, and reliability, making it suitable for a diverse range of computing and embedded applications.