EN
  • EN
  • DE

H5TQ4G83AFR-PBJ

Part No H5TQ4G83AFR-PBJ
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 718458-H5TQ4G83AFR-PBJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83AFR-PBJ CAD Model

Description

The H5TQ4G83AFR-PBJ is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for high-performance computing and memory-intensive applications requiring fast data transfer rates and low power consumption. This component is widely used in desktop computers, laptops, gaming consoles, and networking equipment.

Applications

  • Desktop PCs and Laptops: Serves as main system memory for general computing tasks, gaming, and multimedia applications.
  • Gaming Consoles: Provides high-speed memory access for rendering graphics and processing game logic.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data processing.
  • Servers: Functions as memory for server applications, providing high-speed data access and processing capabilities.
  • Embedded Systems: Integrated into industrial control systems, automotive electronics, and other embedded applications requiring reliable memory.

Features

  • 4Gb Capacity: Offers a memory capacity of 4 Gigabits, providing ample space for storing data and applications.
  • DDR3 Technology: Utilizes DDR3 technology for higher bandwidth and lower power consumption compared to previous generations.
  • High-Speed Data Transfer: Supports high data transfer rates, enabling faster system performance.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and heat generation.
  • Lead-Free Packaging: Packaged using lead-free materials, complying with environmental regulations.

Benefits

  • Improved System Performance: High-speed data transfer enhances overall system responsiveness and performance.
  • Energy Efficiency: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.
  • Easy Integration: Industry-standard DDR3 interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The H5TQ4G83AFR-PBJ DDR3 SDRAM operates at specific frequencies and timings as defined by the JEDEC standard. It features internal bank groups and a prefetch buffer to optimize memory access. The component is designed to withstand a range of operating temperatures and is available in various package options to suit different application requirements. Its high capacity and speed make it suitable for demanding applications requiring large amounts of memory.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess