EN
  • EN
  • DE

H5TQ4G63EFR-TEI

Part No H5TQ4G63EFR-TEI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-2133 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940703-H5TQ4G63EFR-TEI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-TEI CAD Model

Description

The H5TQ4G63EFR-TEI is a 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) is engineered for high-performance memory applications, demanding substantial bandwidth and low latency. It is a fundamental element in numerous computing and embedded systems where fast and reliable memory is crucial.

Applications:

  • Desktop and Laptop Computers: Functions as the primary system memory (RAM).
  • Servers: Deployed in server systems to support memory-intensive workloads.
  • Graphics Cards: Utilized as video memory (VRAM) for high-resolution graphics processing.
  • Gaming Consoles: Provides memory for executing games and storing critical data.
  • Embedded Systems: Integrated into various embedded applications where efficient memory operation is required.

Features:

  • Capacity: 4Gb (Gigabits).
  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology to deliver enhanced data transfer rates.
  • Data Rate: Designed for a specific data rate, impacting its overall performance capabilities; operating at 1866MHz.
  • Operating Voltage: Operates at the standard DDR3 voltage of 1.5V.
  • Interface: Adheres to the standard DDR3 interface, ensuring compatibility with a broad range of memory controllers.
  • Package: Packaged in an FBGA (Fine-pitch Ball Grid Array) format for efficient surface mount assembly.

Benefits:

  • High Bandwidth: The DDR3 technology provides substantial bandwidth, facilitating rapid data transfer and boosting overall system performance.
  • Low Latency: Reduces latency, resulting in improved system responsiveness and quicker data access times.
  • Energy Efficiency: Operates at a comparatively low voltage, contributing to enhanced energy efficiency in the overall system design.
  • Reliability: Manufactured for dependable operation across diverse computing environments.
  • Compatibility: Compatible with numerous motherboards and memory controllers that support DDR3 memory modules.

Additional Details:

The H5TQ4G63EFR-TEI plays a vital role in applications requiring swift data processing and retrieval. Its substantial capacity enables it to manage extensive datasets and intricate operations with remarkable efficiency. The DDR3 interface ensures seamless integration into compatible systems, rendering it an excellent option for augmenting system memory and performance capabilities.

Specific technical specifications include:

  • Organization: 256M x 16
  • Number of Banks: 8
  • Interface: SSTL_15
  • Refresh: Auto and Self Refresh
  • Operating Temperature Range: 0°C to 85°C

This memory chip serves as a crucial element in optimizing the performance of electronic devices by facilitating parallel operations and supporting multitasking functionalities. Implementing effective thermal management strategies is essential to ensure the sustained performance and durability of the memory module. It finds frequent application in high-performance computing environments where expedited data processing is of utmost importance.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2638 $61.3190
12+ $10.0635 $120.7620
18+ $9.7482 $175.4676
25+ $9.4340 $235.8500
32+ $9.1199 $291.8368
43+ $8.1762 $351.5766
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess