EN
  • EN
  • DE

H5TQ4G43CMR-H9C

Part No H5TQ4G43CMR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940682-H5TQ4G43CMR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G43CMR-H9C CAD Model

Description

The H5TQ4G43CMR-H9C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for high-performance memory applications requiring substantial bandwidth and low power consumption. The H9C likely denotes a specific speed grade or timing characteristic.

Applications:

  • Desktop computers
  • Laptop computers
  • Gaming consoles
  • Networking equipment (routers, switches)
  • High-performance computing

Features:

  • DDR3 Technology: Utilizes the DDR3 architecture, offering improved speed and efficiency compared to previous DDR generations.
  • 4Gb Density: Features a memory density of 4 Gigabits (512MB).
  • Operating Speed: Supports data transfer rates up to 1600 MT/s (Mega Transfers per second), depending on system configuration and the specific grade.
  • Low Voltage: Operates at a standard 1.5V, reducing power consumption and heat generation.
  • FBGA Package: Uses a Fine-pitch Ball Grid Array (FBGA) package for efficient surface mounting and thermal dissipation.
  • RoHS Compliance: Compliant with the RoHS (Restriction of Hazardous Substances) directive.

Benefits:

  • Increased Bandwidth: Offers high bandwidth for demanding applications, resulting in improved system responsiveness and performance.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, extending battery life in portable devices and reducing energy costs.
  • Enhanced Performance: Improves overall system performance by enabling faster memory access and data transfer.
  • Reliable Operation: Manufactured by Hynix, a leading memory manufacturer, ensuring high reliability and quality.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The H5TQ4G43CMR-H9C is internally organized into banks, allowing for concurrent memory access and improved efficiency. It incorporates features like auto refresh, self refresh, and power-down modes to optimize power management. For detailed specifications, including timing parameters and operating temperature ranges, refer to the Hynix Semiconductor datasheet for this specific part number. This chip is designed for stable and reliable operation in demanding computing environments.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess