The H5TQ2G83GFR-RDC is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory chip is designed for high-speed data transfer and is commonly used in various computing and electronic devices. It provides a balance of speed, power efficiency, and capacity, making it suitable for applications requiring fast and reliable memory performance.
Applications
- Desktop and laptop computers
- Graphics cards
- Gaming consoles
- Networking equipment (routers, switches)
- Embedded systems
- Industrial control systems
Features
- DDR3 Technology: High-speed data transfer rates up to 1600 Mbps.
- 2Gb Capacity: Provides ample memory space for various applications.
- 8-bit Data Width: Enables efficient data handling.
- Low Power Consumption: Operates at a low voltage (typically 1.5V) for energy efficiency.
- 8 Banks: Allows for parallel data access and improved performance.
- RoHS Compliant: Meets environmental standards for hazardous substances.
Benefits
- Improved System Performance: Enables faster data access and processing.
- Increased Memory Capacity: Allows for running more applications simultaneously.
- Reduced Power Consumption: Extends battery life in portable devices.
- Enhanced Reliability: Provides stable and dependable memory operation.
- Cost-Effective Solution: Offers a balance of performance and cost.
Additional Details
The H5TQ2G83GFR-RDC DDR3 SDRAM chip is engineered to provide high-speed and reliable memory performance. It features a 2Gb capacity and an 8-bit data width, making it suitable for various computing and electronic devices. The chip operates at a low voltage, ensuring energy efficiency and extending battery life in portable applications. Its 8-bank architecture allows for parallel data access, improving overall system performance. The H5TQ2G83GFR-RDC is a cost-effective solution for applications requiring high-speed and reliable memory performance.