EN
  • EN
  • DE

H5TQ2G83CFR-H9I

Part No H5TQ2G83CFR-H9I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941157-H5TQ2G83CFR-H9I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83CFR-H9I CAD Model

Description

The H5TQ2G83CFR-H9I is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring a balance of high performance, low power consumption, and cost-effectiveness. The 'H9I' likely indicates specific timing characteristics or temperature grade.

Applications:

  • Desktop computers
  • Laptop computers
  • Gaming consoles
  • Networking equipment (routers, switches)
  • Embedded systems

Features:

  • DDR3 Technology: Utilizes DDR3 architecture for improved data transfer rates compared to previous DDR generations.
  • 2Gb Density: Offers a memory capacity of 2 Gigabits (256MB).
  • Operating Frequency: Supports data transfer rates up to 1600 MT/s (Mega Transfers per second), depending on the system configuration and specific speed grade.
  • Low Voltage: Operates at a standard 1.5V, which reduces power consumption and heat generation.
  • FBGA Package: Packaged in a Fine-pitch Ball Grid Array (FBGA) for efficient surface mounting and optimal thermal performance.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits:

  • Increased Bandwidth: Provides high bandwidth for demanding applications, leading to improved system responsiveness and overall performance.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, contributing to longer battery life in portable devices and reduced energy costs.
  • Enhanced Performance: Improves overall system performance by enabling faster memory access and data transfer.
  • Reliable Operation: Manufactured by Hynix, a reputable memory manufacturer, ensuring high reliability and quality.
  • Cost-Effective Solution: Provides a cost-effective memory solution for various applications.

Additional Details:

The H5TQ2G83CFR-H9I is internally organized into banks, allowing for concurrent memory access and increased efficiency. It incorporates features like auto refresh, self refresh, and power-down modes to optimize power management. For detailed specifications, including timing parameters and operating temperature ranges, refer to the Hynix Semiconductor datasheet for this specific part number. This memory chip is designed to deliver stable and reliable performance in a wide range of computing environments.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess