EN
  • EN
  • DE

H5TQ1G83TFR-PBC

Part No H5TQ1G83TFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941544-H5TQ1G83TFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83TFR-PBC CAD Model

Description

The Hynix H5TQ1G83TFR-PBC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed to provide memory capacity and bandwidth for a variety of applications. It is manufactured by Hynix Semiconductor, a leading global memory provider.

Applications

  • Embedded Systems: Used in a wide range of embedded systems requiring high-performance memory.
  • Networking Devices: Provides memory for devices such as routers, switches, and access points.
  • Industrial Control Systems: Integrated into industrial control equipment and automation systems.
  • Consumer Electronics: Employed in devices such as set-top boxes, smart TVs, and digital media players.
  • Automotive Applications: Used in automotive infotainment systems and control units.

Features

  • 1Gb Density: Offers a memory capacity of 1 Gigabit.
  • DDR3 Technology: Provides high-speed data transfer rates, improving overall system performance.
  • FBGA Package: Uses a fine-pitch ball grid array package for efficient board mounting and thermal dissipation.
  • Operating Temperature Range: Designed to operate reliably within a specified temperature range.
  • Low Power Consumption: Optimized for low power operation, making it suitable for energy-sensitive applications.

Benefits

  • Enhanced System Performance: Enables faster data processing, quicker application loading, and improved system responsiveness.
  • Reliable Operation: Ensures stable and dependable performance in a variety of operating conditions.
  • Increased Bandwidth: Supports high data transfer rates, making it suitable for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, contributing to longer battery life and lower operating costs.
  • Compact Design: Allows for integration into small form-factor devices and systems.

Additional Details

The H5TQ1G83TFR-PBC operates at voltage levels compliant with the DDR3 standard. Precise timing parameters are critical for system stability and performance and are generally configured via the system BIOS or memory controller. The chip's internal architecture facilitates parallel data access, thus increasing throughput. The 'PBC' speed grade indicates a specific performance level within the DDR3 specification. Refer to the official Hynix datasheet for detailed technical specifications, including voltage requirements, timing parameters, and thermal characteristics.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess