EN
  • EN
  • DE

H5TQ1G43TFR-H9C-C

Part No H5TQ1G43TFR-H9C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 256Mx4 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941509-H5TQ1G43TFR-H9C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G43TFR-H9C-C CAD Model

Description

The H5TQ1G43TFR-H9C-C is a 1Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. It's engineered for applications where high memory bandwidth and low power consumption are critical, such as embedded systems, consumer electronics, and mobile devices.

Applications:

  • Embedded Systems
  • Consumer Electronics
  • Mobile Devices
  • Networking Equipment
  • Industrial Automation

Features:

  • 1Gb (128M x 8) memory organization
  • DDR3 interface for high-speed data transfer
  • Data rates up to 1600 Mbps
  • Low power consumption with a 1.5V supply voltage
  • 8 Internal Banks
  • Double data rate architecture: two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • 8n-bit prefetch architecture for efficient data retrieval

Benefits:

  • Increased system performance thanks to high-speed data transfer capabilities.
  • Reduced power consumption extends battery life in portable devices.
  • High memory density allows for more complex applications in a smaller footprint.
  • Improved reliability and stability due to advanced manufacturing technologies.
  • Cost-effective solution for demanding memory requirements.

Technical Specifications:

The H5TQ1G43TFR-H9C-C operates at a supply voltage of 1.5V and supports data rates up to 1600 Mbps. It utilizes an 8n-bit prefetch architecture to maximize data throughput. The component is Pb-free and RoHS compliant, ensuring environmental responsibility. Detailed timing specifications, electrical characteristics, and package information are available in the Hynix datasheet. It is commonly packaged in a FBGA (Fine-Pitch Ball Grid Array) for reliable surface mounting. This DDR3 SDRAM is designed to meet the rigorous demands of modern computing environments, providing an optimal balance of performance, power efficiency, and reliability.

It incorporates features such as write leveling and on-die termination (ODT) to improve signal integrity and reduce reflections at high speeds. The H5TQ1G43TFR-H9C-C is a versatile and efficient memory solution suitable for a broad range of applications.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5440 $60.9840
26+ $4.5484 $118.2584
40+ $4.4063 $176.2520
55+ $4.2643 $234.5365
71+ $4.1222 $292.6762
94+ $3.6960 $347.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,909 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess