EN
  • EN
  • DE

H5TQ1G43AFP-G7C

Part No H5TQ1G43AFP-G7C
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207362-H5TQ1G43AFP-G7C
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TQ1G43AFP-G7C CAD Model

Description

The Hynix H5TQ1G43AFP-G7C is a 1Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, frequently used in applications where a moderate memory capacity with reliable performance is required. Common uses include embedded systems, network devices, and some consumer electronics.

Applications:

  • Embedded Systems: Primary memory in embedded systems for industrial control and automation.
  • Network Devices: Used in routers, switches, and modems as buffer memory and for control plane operations.
  • Consumer Electronics: Memory for media players, set-top boxes, and other entertainment devices.
  • Industrial Computers: RAM for industrial PCs and single-board computers used in manufacturing.

Features:

  • Capacity: 1Gb (Gigabit) DDR3 SDRAM.
  • Organization: Typically organized as 64M x 16.
  • Interface: Industry-standard DDR3 interface, ensuring broad compatibility.
  • Operating Voltage: Operates at 1.5V, balancing performance and power efficiency.
  • Data Transfer Rate: Supports high data transfer rates, improving system responsiveness.
  • Clock Frequency: Compatible with various clock speeds, allowing flexible configuration options.
  • Package: Typically available in a FBGA (Fine-Pitch Ball Grid Array) package for space efficiency.
  • RoHS Compliance: Meets RoHS standards for lead-free manufacturing.

Benefits:

  • Reliable Performance: Provides stable and dependable memory operation in various environments.
  • Low Power Consumption: Efficient voltage operation reduces energy usage and heat generation.
  • Broad Compatibility: DDR3 interface ensures compatibility with a wide range of systems and chipsets.
  • Compact Size: FBGA package allows for space-saving design in embedded applications.
  • Enhanced Responsiveness: High data transfer rates improve overall system speed.

Additional Details:

The H5TQ1G43AFP-G7C complies with JEDEC standards for DDR3 SDRAM, ensuring interoperability and consistent performance. It includes features like on-die termination (ODT) and prefetch buffering to optimize data transfer and maintain signal integrity. This memory chip provides a reliable and efficient solution for a variety of applications, particularly in embedded systems, network devices, and consumer electronics. Its combination of moderate capacity, speed, and reliability makes it a suitable choice for enhancing system performance in diverse computing environments.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess