EN
  • EN
  • DE

H5TC8G63CMR-RDA

Part No H5TC8G63CMR-RDA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 512Mx16 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940494-H5TC8G63CMR-RDA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G63CMR-RDA CAD Model

Description

The Hynix H5TC8G63CMR-RDA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component, designed for applications requiring substantial memory capacity and high-speed data transfer. This memory chip is commonly used in devices such as servers, workstations, and high-end desktop computers, where performance and reliability are critical.

Applications:

  • Servers
  • Workstations
  • High-end desktop computers
  • Networking equipment
  • Industrial automation systems

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • 8-bit pre-fetch: Improves data throughput by pre-fetching data before it is needed.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Increased Reliability: Designed for stable and consistent performance under various operating conditions.
  • Enhanced Memory Capacity: Provides ample memory space for demanding applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability for high-capacity memory solutions.

Additional Details:

The H5TC8G63CMR-RDA's performance characteristics are primarily determined by its clock frequency, timing parameters, and voltage requirements. It is essential for hardware engineers and system designers to consult the official datasheet to obtain precise technical specifications, including timing diagrams, voltage levels, operating temperatures, and other critical parameters. Proper implementation and adherence to these specifications are crucial for maximizing the memory chip's potential and ensuring its reliable operation within the target system. Understanding the thermal characteristics of the device is also important for effective heat management and preventing overheating, which can significantly impact performance and longevity.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,776 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess