EN
  • EN
  • DE

H5TC8G63CMR-PBR

Part No H5TC8G63CMR-PBR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940493-H5TC8G63CMR-PBR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G63CMR-PBR CAD Model

Description

The Hynix H5TC8G63CMR-PBR is an 8Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed to provide high-capacity and high-speed memory solutions for a variety of applications, including desktop computers, laptops, servers, and other devices that require substantial memory resources. The DDR3 technology ensures fast data transfer rates and efficient power consumption.

Applications

  • Desktop Computers: Used as the main system memory, enabling fast access to frequently used data and applications.
  • Laptop Computers: Integrated into laptops to enhance performance and support multitasking capabilities.
  • Servers: Deployed in server environments to handle large workloads and ensure efficient data processing.
  • Gaming Consoles: Provides the necessary memory bandwidth for rendering complex graphics and running demanding game titles.
  • High-Performance Computing (HPC): Utilized in HPC systems requiring large memory capacities for complex calculations and simulations.

Features

  • Capacity: 8Gb (Gigabits) of memory storage.
  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for high-speed data transfer.
  • Operating Speed: Supports speeds up to 1600 MHz or higher, depending on the system configuration and specific variant.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • FBGA Package: Packaged in a fine-pitch ball grid array (FBGA) for improved thermal performance and space efficiency.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits

  • Increased System Memory: Provides a large memory capacity, allowing for more applications to run simultaneously without performance degradation.
  • Improved System Performance: Enhances the overall performance of computing devices by enabling fast and efficient memory access.
  • Enhanced Multitasking Capabilities: Allows users to run multiple applications and processes concurrently without significant performance slowdowns.
  • Enhanced Gaming Experience: Supports smoother gameplay and faster loading times in gaming applications.
  • Reliable Operation: Ensures stable and reliable operation under various operating conditions.

Additional Details

The Hynix H5TC8G63CMR-PBR is manufactured using advanced semiconductor technology to achieve high performance and reliability. It supports various memory timings and configurations, enabling system designers to optimize memory performance based on specific requirements. This component is rigorously tested to ensure compliance with industry standards and specifications. It is often used in conjunction with other memory modules to increase total system memory capacity. Refer to the official datasheet from Hynix Semiconductor for detailed voltage requirements, operating temperature ranges, and other critical specifications to ensure proper and safe operation.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess