EN
  • EN
  • DE

H5TC4G83AFR-H9I

Part No H5TC4G83AFR-H9I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940645-H5TC4G83AFR-H9I
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83AFR-H9I CAD Model

Description

The Hynix H5TC4G83AFR-H9I is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component, designed for high-performance computing and memory-intensive applications. This memory chip is commonly found in devices ranging from desktop computers and laptops to servers and embedded systems, where speed and capacity are crucial.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming Consoles

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • 8-bit pre-fetch: Enhances data throughput.

Benefits:

  • Increased System Performance: Enhances the speed and responsiveness of applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs.
  • Enhanced Reliability: Designed for stable and consistent performance.
  • Increased Memory Capacity: Provides ample memory space for demanding applications.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The H5TC4G83AFR-H9I's performance is primarily determined by its clock frequency, timing parameters, and voltage requirements. It is crucial for system designers and hardware engineers to consult the official datasheet to obtain precise technical specifications, including timing diagrams, voltage levels, operating temperatures, and other critical parameters. Proper implementation and adherence to these specifications are essential for maximizing the memory chip's potential and ensuring its reliable operation within the target system. Moreover, understanding the thermal characteristics of the device is important for effective heat management and preventing overheating, which can negatively impact performance and lifespan.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess