EN
  • EN
  • DE

H5TC4G63AFR-PBR

Part No H5TC4G63AFR-PBR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940625-H5TC4G63AFR-PBR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63AFR-PBR CAD Model

Description

The Hynix H5TC4G63AFR-PBR is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) integrated circuit. This memory component is designed to provide high-bandwidth, low-latency memory access for a variety of computing applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded Systems

Features

  • Capacity: 4Gb
  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Supports high-speed data transfer, enabling rapid memory access.
  • Low Voltage Operation: Operates at a lower voltage, minimizing power consumption and heat generation.
  • JEDEC Standard: Compliant with JEDEC standards for compatibility and reliability.
  • FBGA Package: Typically available in a Fine-Pitch Ball Grid Array (FBGA) package for compact size and efficient heat dissipation.

Benefits

  • Increased Performance: DDR3 technology provides a significant increase in bandwidth compared to DDR2, leading to improved system performance and responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and longer battery life in portable devices.
  • Enhanced Stability: Improved signal integrity and timing characteristics contribute to greater system stability and reliability.
  • Wide Compatibility: JEDEC compliance ensures compatibility with a broad range of platforms and devices.
  • Faster Application Loading: High-speed data transfer enables quicker application loading times and smoother multitasking.

Additional Details

The H5TC4G63AFR-PBR requires careful consideration of its operating parameters to ensure optimal performance. Refer to the product datasheet for complete specifications, including voltage requirements, timing parameters (CAS latency, RAS to CAS delay, etc.), operating temperature ranges, and recommended PCB layout guidelines. Proper decoupling techniques and appropriate termination are crucial for maintaining signal integrity and ensuring stable operation at high speeds.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess