EN
  • EN
  • DE

H5TC2G83BFR-PBA

Part No H5TC2G83BFR-PBA
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941101-H5TC2G83BFR-PBA
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G83BFR-PBA CAD Model

Description

The Hynix H5TC2G83BFR-PBA is a 2Gb (Gigabit) DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This component is designed for applications requiring high memory bandwidth and improved power efficiency compared to previous DDR generations. The 'PBA' likely signifies a specific speed grade, temperature range or other operational characteristics within the DDR3 specification.

Applications:

  • Desktop and laptop computers
  • Gaming consoles
  • Networking equipment (routers, switches, etc.)
  • Smart TVs and media players
  • Embedded systems with demanding memory requirements

Features:

  • Capacity: 2Gb (Gigabit)
  • Organization: Typically 256M x 8 or 128M x 16 (consult the datasheet for exact configuration)
  • Interface: DDR3
  • Data Rate: High-speed data transfer (specific rate is determined by 'PBA' speed grade)
  • Voltage: Typically operates at 1.5V for reduced power consumption
  • Package: FBGA (Fine-Pitch Ball Grid Array) for compact size and efficient PCB mounting
  • Clock Frequency: Optimized for DDR3 operation and the specific speed grade

Benefits:

  • High Bandwidth: Enables faster data transfer rates, significantly improving system performance compared to DDR2
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices and energy-efficient systems
  • Increased System Responsiveness: Faster memory access reduces latency and enhances overall system speed
  • Compact Footprint: FBGA package saves valuable board space
  • Reliable Performance: Designed for stable and reliable operation in various environments

Additional Details:

The H5TC2G83BFR-PBA conforms to JEDEC standards for DDR3 SDRAM. The 'PBA' marking indicates the specific speed bin and timing characteristics. DDR3 memory achieves higher data transfer rates by utilizing an 8-bit prefetch buffer and operating at higher clock frequencies. The FBGA package provides excellent thermal performance and simplifies PCB assembly. Consult the official Hynix datasheet for detailed timing parameters, voltage specifications, and other relevant technical information.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess