EN
  • EN
  • DE

H5PS5162GFR-S5I

Part No H5PS5162GFR-S5I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 32Mx16 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941761-H5PS5162GFR-S5I
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5162GFR-S5I CAD Model

Description

The Hynix H5PS5162GFR-S5I is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. This memory component is designed to provide efficient and reliable data storage and retrieval in a variety of applications requiring high bandwidth and low latency.

Applications

  • High-performance computing
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems

Features

  • Capacity: 512Mb
  • Data Rate: High data transfer rates, specifics vary based on implementation but are designed for fast operation.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput compared to single data rate SDRAM.
  • Clock Speed: Operates at a specific clock frequency, enabling synchronous data transfer.
  • Power Efficiency: Designed to minimize power consumption while maintaining high performance.
  • JEDEC Standard: Compliant with industry-standard JEDEC specifications, ensuring compatibility with various systems.
  • Lead-Free: Environmentally friendly design, adhering to lead-free standards.

Benefits

  • Increased Bandwidth: DDR technology provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data transfer rates.
  • Improved Performance: Enhanced data throughput contributes to overall system performance, reducing latency and improving responsiveness.
  • Reduced Power Consumption: Optimized power management features minimize energy usage, leading to longer battery life in portable devices and reduced operating costs in server environments.
  • Reliable Operation: High-quality manufacturing and rigorous testing ensure stable and reliable performance in demanding applications.
  • Compatibility: JEDEC compliance ensures seamless integration with a wide range of systems and devices.

Additional Details

The H5PS5162GFR-S5I is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) which allows for a compact footprint and improved thermal dissipation. It requires a specific operating voltage, and the timings are critical for proper operation. Designers must consult the datasheet for detailed specifications including voltage requirements, timing parameters, and thermal characteristics to ensure proper system integration and optimal performance.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,636 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess