EN
  • EN
  • DE

H5PS1G83NER-S6C

Part No H5PS1G83NER-S6C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942477-H5PS1G83NER-S6C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G83NER-S6C CAD Model

Description

The Hynix H5PS1G83NER-S6C is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. This memory component is designed to provide fast data access and transfer rates, making it suitable for applications requiring high bandwidth and low latency.

Applications:

  • Desktop and Laptop Computers: Used as main system memory.
  • Graphics Cards: Provides memory for texture mapping and frame buffering.
  • Gaming Consoles: Supports high-speed data processing for gaming applications.
  • Networking Devices: Used in routers and switches for packet buffering and processing.
  • Embedded Systems: Integrated into embedded systems requiring high memory bandwidth, such as industrial control systems.

Features:

  • High-Speed Data Transfer: DDR technology enables faster data transfer rates compared to older memory standards.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for mobile and battery-powered devices.
  • High Density: Offers a large memory capacity in a compact package.
  • Synchronous Operation: Synchronized with the system clock for efficient data transfer.
  • Advanced Packaging: Utilizes advanced packaging technologies for improved thermal performance and reliability.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Increased Bandwidth: Enables higher data throughput for demanding applications.
  • Reduced Latency: Minimizes delays in data access, resulting in smoother operation.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Operation: Designed for stable and reliable performance in a variety of operating conditions.

Additional Details:

The H5PS1G83NER-S6C typically operates at a specific voltage (e.g., 1.8V) and has a specific clock speed, which determines its data transfer rate. It is often available in various package types, such as FBGA (Fine-pitch Ball Grid Array), to suit different board designs. The memory chip is designed to meet industry standards for DDR SDRAM, ensuring compatibility with a wide range of systems and devices.

Please refer to the manufacturer's datasheet for complete specifications, including operating temperature ranges, timing parameters, and power consumption characteristics.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess